Amphenol RF Coaxial Cables (RF) 095-902-462-004

Description
"Cable Assembly Coaxial SMA to Cable Micro Coaxial 4.000"" (101.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to Cable Micro Coaxial 4.000"" (101.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2725-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2725-ND
Coaxial Cables (RF) ARF2725-ND
"Cable Assembly Coaxial SMA to Cable Micro Coaxial 4.000"" (101.60mm)"

"Cable Assembly Coaxial SMA to Cable Micro Coaxial 4.000"" (101.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-462-004 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-462-004
RF Standard Cable Assembly 095-902-462-004
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 095-902-462-004 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-462-004
Cable Assemblies 095-902-462-004
SMA Jack to Unterminated .047 Conformab

SMA Jack to Unterminated .047 Conformab

Buy Now
RF Cable Assemblies - 095-902-462-004 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-462-004
RF Cable Assemblies 095-902-462-004
RF Cable Assemblies SMA SJ to Blunt Cut .047 Con Cable 4 In

RF Cable Assemblies SMA SJ to Blunt Cut .047 Con Cable 4 In

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-462-004 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-462-004
Cable Assemblies - Coaxial Cables (RF) 095-902-462-004
CBL ASSY SMA JACK 4"

CBL ASSY SMA JACK 4"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2725-ND 095-902-462-004 095-902-462-004 095-902-462-004 095-902-462-004
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial Coaxial
Connector Type Cable (Round)
Rated Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CHH0-7-0750-053 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-24-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details