Amphenol RF RF Standard Cable Assembly 095-902-459-024

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-902-459-024 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-459-024
RF Standard Cable Assembly 095-902-459-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-902-459-024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-902-459-024-ND
Coaxial Cables (RF) 095-902-459-024-ND
"Cable Assembly Coaxial SMA to SMP TFlex-405 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to SMP TFlex-405 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-459-024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-459-024
Cable Assemblies - Coaxial Cables (RF) 095-902-459-024
CBL ASSY SMA-SMP PLUG-PLUG 24"

CBL ASSY SMA-SMP PLUG-PLUG 24"

Supplier's Site
RF Cable Assemblies - 095-902-459-024 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-459-024
RF Cable Assemblies 095-902-459-024
RF Cable Assemblies SMP SP to SMA SP Tflex 405 cable 24in

RF Cable Assemblies SMP SP to SMA SP Tflex 405 cable 24in

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-459-024 095-902-459-024-ND 095-902-459-024 095-902-459-024
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-D8G4-ES-5-N-S-D8G4-ET-ND - DigiKey
Specs
Cable Length 16.4 ft (49.99 dm)
View Details
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - Q416-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type CEI 23-50
View Details
3 suppliers