Amphenol RF RF Standard Cable Assembly 095-902-459-011

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-902-459-011 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-459-011
RF Standard Cable Assembly 095-902-459-011
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF2561-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2561-ND
Coaxial Cables (RF) ARF2561-ND
"Cable Assembly Coaxial SMA to SMP TFlex-405 11.000"" (279.40mm)"

"Cable Assembly Coaxial SMA to SMP TFlex-405 11.000"" (279.40mm)"

Buy Now Datasheet
RF Cable Assemblies - 095-902-459-011 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-459-011
RF Cable Assemblies 095-902-459-011
RF Cable Assemblies SMP SP to SMA SP Tflex 405 cable 11in

RF Cable Assemblies SMP SP to SMA SP Tflex 405 cable 11in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-459-011 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-459-011
Cable Assemblies - Coaxial Cables (RF) 095-902-459-011
CBL ASSY SMA-SMP PLUG-PLUG 11"

CBL ASSY SMA-SMP PLUG-PLUG 11"

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-459-011 ARF2561-ND 095-902-459-011 095-902-459-011
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Length 0.9167 ft (2.79 dm) 0.9167 ft (2.79 dm) 0.9167 ft (2.79 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details