Amphenol RF Coaxial Cables (RF) 095-902-459-010

Description
"Cable Assembly Coaxial SMA to SMP TFlex-405 10.000"" (254.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMP TFlex-405 10.000"" (254.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2560-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2560-ND
Coaxial Cables (RF) ARF2560-ND
"Cable Assembly Coaxial SMA to SMP TFlex-405 10.000"" (254.00mm)"

"Cable Assembly Coaxial SMA to SMP TFlex-405 10.000"" (254.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-459-010 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-459-010
RF Standard Cable Assembly 095-902-459-010
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-902-459-010 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-459-010
Cable Assemblies - Coaxial Cables (RF) 095-902-459-010
CBL ASSY SMA-SMP PLUG-PLUG 10"

CBL ASSY SMA-SMP PLUG-PLUG 10"

Supplier's Site
RF Cable Assemblies - 095-902-459-010 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-459-010
RF Cable Assemblies 095-902-459-010
RF Cable Assemblies SMP SP to SMA SP Tflex 405 cable 10in

RF Cable Assemblies SMP SP to SMA SP Tflex 405 cable 10in

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2560-ND 095-902-459-010 095-902-459-010 095-902-459-010
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm) 0.8333 ft (2.54 dm) 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details