Amphenol RF Coaxial Cables (RF) 095-902-459-008

Description
"Cable Assembly Coaxial SMA to SMP TFlex-405 8.000"" (203.20mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMP TFlex-405 8.000"" (203.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2558-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2558-ND
Coaxial Cables (RF) ARF2558-ND
"Cable Assembly Coaxial SMA to SMP TFlex-405 8.000"" (203.20mm)"

"Cable Assembly Coaxial SMA to SMP TFlex-405 8.000"" (203.20mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-459-008 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-459-008
RF Standard Cable Assembly 095-902-459-008
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-902-459-008 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-459-008
RF Cable Assemblies 095-902-459-008
RF Cable Assemblies SMP SP to SMA SP Tflex 405 cable 8 in

RF Cable Assemblies SMP SP to SMA SP Tflex 405 cable 8 in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-459-008 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-459-008
Cable Assemblies - Coaxial Cables (RF) 095-902-459-008
CBL ASSY SMA-SMP PLUG-PLUG 8"

CBL ASSY SMA-SMP PLUG-PLUG 8"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2558-ND 095-902-459-008 095-902-459-008 095-902-459-008
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm) 0.6667 ft (2.03 dm) 0.6667 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1248843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details