Amphenol RF Coaxial Cables (RF) 095-902-459-007

Description
"Cable Assembly Coaxial SMA to SMP TFlex-405 7.000"" (177.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMP TFlex-405 7.000"" (177.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2557-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2557-ND
Coaxial Cables (RF) ARF2557-ND
"Cable Assembly Coaxial SMA to SMP TFlex-405 7.000"" (177.80mm)"

"Cable Assembly Coaxial SMA to SMP TFlex-405 7.000"" (177.80mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-459-007 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-459-007
RF Standard Cable Assembly 095-902-459-007
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-902-459-007 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-459-007
RF Cable Assemblies 095-902-459-007
RF Cable Assemblies SMP SP to SMA SP Tflex 405 cable 7 in

RF Cable Assemblies SMP SP to SMA SP Tflex 405 cable 7 in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-459-007 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-459-007
Cable Assemblies - Coaxial Cables (RF) 095-902-459-007
CBL ASSY SMA-SMP PLUG-PLUG 7"

CBL ASSY SMA-SMP PLUG-PLUG 7"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2557-ND 095-902-459-007 095-902-459-007 095-902-459-007
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm) 0.5833 ft (1.78 dm) 0.5833 ft (1.78 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details