Amphenol RF Coaxial Cables (RF) 095-902-459-006

Description
"Cable Assembly Coaxial SMA to SMP TFlex-405 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMP TFlex-405 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2556-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2556-ND
Coaxial Cables (RF) ARF2556-ND
"Cable Assembly Coaxial SMA to SMP TFlex-405 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMA to SMP TFlex-405 6.000"" (152.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-459-006 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-459-006
RF Standard Cable Assembly 095-902-459-006
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-902-459-006 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-459-006
Cable Assemblies - Coaxial Cables (RF) 095-902-459-006
CBL ASSY SMA-SMP PLUG-PLUG 6"

CBL ASSY SMA-SMP PLUG-PLUG 6"

Supplier's Site
Coax Cable, Sma Plug-Smp Plug, 6; Connector To Connector Amphenol Rf - 11AC2489 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Sma Plug-Smp Plug, 6; Connector To Connector Amphenol Rf
11AC2489
Coax Cable, Sma Plug-Smp Plug, 6; Connector To Connector Amphenol Rf 11AC2489
COAX CABLE, SMA PLUG-SMP PLUG, 6"; Connector to Connector:SMA Straight Plug to SMP Straight Plug; Coaxial Cable Type:TFlex 405; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:- RoHS Compliant: Yes

COAX CABLE, SMA PLUG-SMP PLUG, 6"; Connector to Connector:SMA Straight Plug to SMP Straight Plug; Coaxial Cable Type:TFlex 405; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site
RF Cable Assemblies - 095-902-459-006 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-459-006
RF Cable Assemblies 095-902-459-006
RF Cable Assemblies SMSTR PLUG to SMPSTR PLUGTflex405cable6in

RF Cable Assemblies SMSTR PLUG to SMPSTR PLUGTflex405cable6in

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2556-ND 095-902-459-006 095-902-459-006 11AC2489 095-902-459-006
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) Coax Cable, Sma Plug-Smp Plug, 6; Connector To Connector Amphenol Rf RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, M18 Plug-Free End, 30Ft Rohs Compliant Sensata/bei Sensors - 74AJ9833 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2500/503-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details