Amphenol RF Coaxial Cables (RF) 095-902-459-004

Description
"Cable Assembly Coaxial SMA to SMP TFlex-405 4.000"" (101.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMP TFlex-405 4.000"" (101.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2554-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2554-ND
Coaxial Cables (RF) ARF2554-ND
"Cable Assembly Coaxial SMA to SMP TFlex-405 4.000"" (101.60mm)"

"Cable Assembly Coaxial SMA to SMP TFlex-405 4.000"" (101.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-459-004 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-459-004
RF Standard Cable Assembly 095-902-459-004
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-902-459-004 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-459-004
Cable Assemblies - Coaxial Cables (RF) 095-902-459-004
CBL ASSY SMA-SMP PLUG-PLUG 4"

CBL ASSY SMA-SMP PLUG-PLUG 4"

Supplier's Site
RF Cable Assemblies - 095-902-459-004 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-459-004
RF Cable Assemblies 095-902-459-004
RF Cable Assemblies SMP SP to SMA SP Tflex 405 cable 4 in

RF Cable Assemblies SMP SP to SMA SP Tflex 405 cable 4 in

Buy Now Datasheet
Coax Cable, Sma Plug-Smp Plug, 4; Connector To Connector Amphenol Rf - 11AC2487 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Sma Plug-Smp Plug, 4; Connector To Connector Amphenol Rf
11AC2487
Coax Cable, Sma Plug-Smp Plug, 4; Connector To Connector Amphenol Rf 11AC2487
COAX CABLE, SMA PLUG-SMP PLUG, 4"; Connector to Connector:SMA Straight Plug to SMP Straight Plug; Coaxial Cable Type:TFlex 405; Impedance:50ohm; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Jacket Color:- RoHS Compliant: Yes

COAX CABLE, SMA PLUG-SMP PLUG, 4"; Connector to Connector:SMA Straight Plug to SMP Straight Plug; Coaxial Cable Type:TFlex 405; Impedance:50ohm; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2554-ND 095-902-459-004 095-902-459-004 095-902-459-004 11AC2487
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Coax Cable, Sma Plug-Smp Plug, 4; Connector To Connector Amphenol Rf
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 0.3333 ft (1.02 dm) 0.3333 ft (1.02 dm) 0.3333 ft (1.02 dm) 0.3333 ft (1.02 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2322-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023140 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details