Amphenol RF RF Standard Cable Assembly 095-902-459-003

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-902-459-003 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-459-003
RF Standard Cable Assembly 095-902-459-003
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF2553-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2553-ND
Coaxial Cables (RF) ARF2553-ND
"Cable Assembly Coaxial SMA to SMP TFlex-405 3.000"" (76.20mm)"

"Cable Assembly Coaxial SMA to SMP TFlex-405 3.000"" (76.20mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-459-003 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-459-003
Cable Assemblies - Coaxial Cables (RF) 095-902-459-003
CBL ASSY SMA-SMP PLUG-PLUG 3"

CBL ASSY SMA-SMP PLUG-PLUG 3"

Supplier's Site
RF Cable Assemblies - 095-902-459-003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-459-003
RF Cable Assemblies 095-902-459-003
RF Cable Assemblies SMP SP to SMA SP Tflex 405 cable 3 in

RF Cable Assemblies SMP SP to SMA SP Tflex 405 cable 3 in

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-459-003 ARF2553-ND 095-902-459-003 095-902-459-003
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Length 0.2500 ft (0.7620 dm) 0.2500 ft (0.7620 dm) 0.2500 ft (0.7620 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details