Amphenol RF RF Standard Cable Assembly 095-902-451M050

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-902-451M050 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-451M050
RF Standard Cable Assembly 095-902-451M050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-902-451M050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-902-451M050-ND
Coaxial Cables (RF) 095-902-451M050-ND
"Cable Assembly Coaxial SMA to SMA TFlex-405 19.69"" (500.00mm)"

"Cable Assembly Coaxial SMA to SMA TFlex-405 19.69"" (500.00mm)"

Buy Now Datasheet
RF Cable Assemblies - 095-902-451M050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-451M050
RF Cable Assemblies 095-902-451M050
RF Cable Assemblies SMA P to SMAP Tflex 405 Cbl SS Anti-Torq

RF Cable Assemblies SMA P to SMAP Tflex 405 Cbl SS Anti-Torq

Buy Now Datasheet
Rf Cable Assembly, Sma Str Plug, 19.69; Connector To Connector Amphenol Rf - 99Y9734 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Str Plug, 19.69; Connector To Connector Amphenol Rf
99Y9734
Rf Cable Assembly, Sma Str Plug, 19.69; Connector To Connector Amphenol Rf 99Y9734
RF CABLE ASSEMBLY, SMA STR PLUG, 19.69"; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:0.141 Conformable; Impedance:50ohm; Cable Length - Imperial:19.69"; Cable Length - Metric:500mm; Jacket Colour:-; Product RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA STR PLUG, 19.69"; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:0.141 Conformable; Impedance:50ohm; Cable Length - Imperial:19.69"; Cable Length - Metric:500mm; Jacket Colour:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-451M050 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-451M050
Cable Assemblies - Coaxial Cables (RF) 095-902-451M050
CBL ASSY SMA PLUG TO PLUG 19.69"

CBL ASSY SMA PLUG TO PLUG 19.69"

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-451M050 095-902-451M050-ND 095-902-451M050 99Y9734 095-902-451M050
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assembly, Sma Str Plug, 19.69; Connector To Connector Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Gender Male-Male
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3565 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Connecting cable - 706-150/310-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers