Amphenol RF Coaxial Cables (RF) 095-902-451-024

Description
"Cable Assembly Coaxial SMA to SMA TFlex-405 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA TFlex-405 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2434-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2434-ND
Coaxial Cables (RF) ARF2434-ND
"Cable Assembly Coaxial SMA to SMA TFlex-405 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to SMA TFlex-405 24.00"" (609.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-451-024 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-451-024
RF Standard Cable Assembly 095-902-451-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-902-451-024 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-451-024
Cable Assemblies - Coaxial Cables (RF) 095-902-451-024
CBL ASSY SMA PLUG TO PLUG 24"

CBL ASSY SMA PLUG TO PLUG 24"

Supplier's Site
Rf Cable Assembly, Sma Str Plug, 24; Connector Type A Amphenol Rf - 77Y8722 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Str Plug, 24; Connector Type A Amphenol Rf
77Y8722
Rf Cable Assembly, Sma Str Plug, 24; Connector Type A Amphenol Rf 77Y8722
RF CABLE ASSEMBLY, SMA STR PLUG, 24"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:TFlex 405; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:- RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA STR PLUG, 24"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:TFlex 405; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-902-451-024 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-451-024
RF Cable Assemblies 095-902-451-024
RF Cable Assemblies SMA P to SMAP Tflex 405 Cbl SS Anti-Torq

RF Cable Assemblies SMA P to SMAP Tflex 405 Cbl SS Anti-Torq

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2434-ND 095-902-451-024 095-902-451-024 77Y8722 095-902-451-024
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) Rf Cable Assembly, Sma Str Plug, 24; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF RF
Cable Type Coaxial Coaxial
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details