"Cable Assembly Coaxial SMA to SMA TFlex-405 18.00"" (457.20mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF CABLE ASSEMBLY, SMA STR PLUG, 18"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:TFlex 405; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:- RoHS Compliant: Yes
CBL ASSY SMA PLUG TO PLUG 18"
RF Cable Assemblies SMA P to SMAP Tflex 405 Cbl SS Anti-Torq
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ARF2433-ND | 095-902-451-018 | 77Y8721 | 095-902-451-018 | 095-902-451-018 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Rf Cable Assembly, Sma Str Plug, 18; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | |||
| Cable Length | 1.5 ft (4.57 dm) | 1.5 ft (4.57 dm) | 1.5 ft (4.57 dm) | 1.5 ft (4.57 dm) | |
| Gender | Male-Male |