Amphenol RF RF Standard Cable Assembly 095-902-451-009

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-902-451-009 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-451-009
RF Standard Cable Assembly 095-902-451-009
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF2429-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2429-ND
Coaxial Cables (RF) ARF2429-ND
"Cable Assembly Coaxial SMA to SMA TFlex-405 9.000"" (228.60mm)"

"Cable Assembly Coaxial SMA to SMA TFlex-405 9.000"" (228.60mm)"

Buy Now Datasheet
Rf Cable Assembly, Sma Str Plug, 9; Connector Type A Amphenol Rf - 77Y8718 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Str Plug, 9; Connector Type A Amphenol Rf
77Y8718
Rf Cable Assembly, Sma Str Plug, 9; Connector Type A Amphenol Rf 77Y8718
RF CABLE ASSEMBLY, SMA STR PLUG, 9"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:TFlex 405; Impedance:50ohm; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Jacket Color:- RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA STR PLUG, 9"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:TFlex 405; Impedance:50ohm; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-451-009 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-451-009
Cable Assemblies - Coaxial Cables (RF) 095-902-451-009
CBL ASSY SMA PLUG TO PLUG 9"

CBL ASSY SMA PLUG TO PLUG 9"

Supplier's Site
RF Cable Assemblies - 095-902-451-009 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-451-009
RF Cable Assemblies 095-902-451-009
RF Cable Assemblies SMA P to SMAP Tflex 405 Cbl SS Anti-Torq

RF Cable Assemblies SMA P to SMAP Tflex 405 Cbl SS Anti-Torq

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-451-009 ARF2429-ND 77Y8718 095-902-451-009 095-902-451-009
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Rf Cable Assembly, Sma Str Plug, 9; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF RF
Cable Length 0.7500 ft (2.29 dm) 0.7513 ft (2.29 dm) 0.7500 ft (2.29 dm) 0.7513 ft (2.29 dm)
Gender Male-Male
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details