Amphenol RF Coaxial Cables (RF) 095-902-451-007

Description
"Cable Assembly Coaxial SMA to SMA TFlex-405 7.000"" (177.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA TFlex-405 7.000"" (177.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2427-ND
Coaxial Cables (RF) ARF2427-ND
"Cable Assembly Coaxial SMA to SMA TFlex-405 7.000"" (177.80mm)"

"Cable Assembly Coaxial SMA to SMA TFlex-405 7.000"" (177.80mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-451-007 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-451-007
RF Standard Cable Assembly 095-902-451-007
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-902-451-007 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-451-007
Cable Assemblies - Coaxial Cables (RF) 095-902-451-007
CBL ASSY SMA PLUG TO PLUG 7"

CBL ASSY SMA PLUG TO PLUG 7"

Supplier's Site
RF Cable Assemblies - 095-902-451-007 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-451-007
RF Cable Assemblies 095-902-451-007
RF Cable Assemblies SMA P to SMAPonTflex

RF Cable Assemblies SMA P to SMAPonTflex

Buy Now Datasheet
Rf Cable Assembly, Sma Str Plug, 7; Connector Type A Amphenol Rf - 77Y8716 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Str Plug, 7; Connector Type A Amphenol Rf
77Y8716
Rf Cable Assembly, Sma Str Plug, 7; Connector Type A Amphenol Rf 77Y8716
RF CABLE ASSEMBLY, SMA STR PLUG, 7"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:TFlex 405; Impedance:50ohm; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Jacket Color:- RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA STR PLUG, 7"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:TFlex 405; Impedance:50ohm; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2427-ND 095-902-451-007 095-902-451-007 095-902-451-007 77Y8716
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assembly, Sma Str Plug, 7; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial Coaxial
Cable Length 0.5833 ft (1.78 dm) 0.5833 ft (1.78 dm) 0.5840 ft (1.78 dm) 0.5840 ft (1.78 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details