Amphenol RF Coaxial Cables (RF) 095-902-451-005

Description
"Cable Assembly Coaxial SMA to SMA TFlex-405 5.000"" (127.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA TFlex-405 5.000"" (127.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2425-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2425-ND
Coaxial Cables (RF) ARF2425-ND
"Cable Assembly Coaxial SMA to SMA TFlex-405 5.000"" (127.00mm)"

"Cable Assembly Coaxial SMA to SMA TFlex-405 5.000"" (127.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-451-005 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-451-005
RF Standard Cable Assembly 095-902-451-005
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-902-451-005 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-451-005
Cable Assemblies - Coaxial Cables (RF) 095-902-451-005
CBL ASSY SMA PLUG TO PLUG 5"

CBL ASSY SMA PLUG TO PLUG 5"

Supplier's Site
Rf Cable Assembly, Sma Str Plug, 5; Connector Type A Amphenol Rf - 77Y8714 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Str Plug, 5; Connector Type A Amphenol Rf
77Y8714
Rf Cable Assembly, Sma Str Plug, 5; Connector Type A Amphenol Rf 77Y8714
RF CABLE ASSEMBLY, SMA STR PLUG, 5"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:TFlex 405; Impedance:50ohm; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:- RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA STR PLUG, 5"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:TFlex 405; Impedance:50ohm; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-902-451-005 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-451-005
RF Cable Assemblies 095-902-451-005
RF Cable Assemblies SMA P to SMAPonTflex

RF Cable Assemblies SMA P to SMAPonTflex

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2425-ND 095-902-451-005 095-902-451-005 77Y8714 095-902-451-005
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) Rf Cable Assembly, Sma Str Plug, 5; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF RF
Cable Type Coaxial Coaxial
Cable Length 0.4167 ft (1.27 dm) 0.4167 ft (1.27 dm) 0.4167 ft (1.27 dm) 0.4167 ft (1.27 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3037/500-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers