Amphenol RF Coaxial Cables (RF) 095-902-451-004

Description
"Cable Assembly Coaxial SMA to SMA TFlex-405 4.000"" (101.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA TFlex-405 4.000"" (101.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2424-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2424-ND
Coaxial Cables (RF) ARF2424-ND
"Cable Assembly Coaxial SMA to SMA TFlex-405 4.000"" (101.60mm)"

"Cable Assembly Coaxial SMA to SMA TFlex-405 4.000"" (101.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-451-004 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-451-004
RF Standard Cable Assembly 095-902-451-004
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-902-451-004 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-451-004
RF Cable Assemblies 095-902-451-004
RF Cable Assemblies SMA P to SMAPonTflex

RF Cable Assemblies SMA P to SMAPonTflex

Buy Now Datasheet
Rf Cable Assembly, Sma Str Plug, 4; Connector Type A Amphenol Rf - 77Y8713 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Str Plug, 4; Connector Type A Amphenol Rf
77Y8713
Rf Cable Assembly, Sma Str Plug, 4; Connector Type A Amphenol Rf 77Y8713
RF CABLE ASSEMBLY, SMA STR PLUG, 4"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:TFlex 405; Impedance:50ohm; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:- RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA STR PLUG, 4"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:TFlex 405; Impedance:50ohm; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-451-004 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-451-004
Cable Assemblies - Coaxial Cables (RF) 095-902-451-004
CBL ASSY SMA PLUG TO PLUG 4"

CBL ASSY SMA PLUG TO PLUG 4"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2424-ND 095-902-451-004 095-902-451-004 77Y8713 095-902-451-004
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Rf Cable Assembly, Sma Str Plug, 4; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Type Coaxial Coaxial
Cable Length 0.3333 ft (1.02 dm) 0.3346 ft (1.02 dm) 0.3346 ft (1.02 dm) 0.3333 ft (1.02 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details