Amphenol RF Coaxial Cables (RF) 095-902-450-024

Description
"Cable Assembly Coaxial SMA to SMA Hand Formable .141 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA Hand Formable .141 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2446-ND
Coaxial Cables (RF) ARF2446-ND
"Cable Assembly Coaxial SMA to SMA Hand Formable .141 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to SMA Hand Formable .141 24.00"" (609.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-450-024 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-450-024
RF Standard Cable Assembly 095-902-450-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-902-450-024 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-450-024
RF Cable Assemblies 095-902-450-024
RF Cable Assemblies SMA P to SMA P .141 Cbl SS AntiTorq 24in

RF Cable Assemblies SMA P to SMA P .141 Cbl SS AntiTorq 24in

Buy Now Datasheet
Rf Cable Assembly, Sma Str Plug, 24; Connector Type A Amphenol Rf - 77Y8707 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Str Plug, 24; Connector Type A Amphenol Rf
77Y8707
Rf Cable Assembly, Sma Str Plug, 24; Connector Type A Amphenol Rf 77Y8707
RF CABLE ASSEMBLY, SMA STR PLUG, 24"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.141 Conformable; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA STR PLUG, 24"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.141 Conformable; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-450-024 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-450-024
Cable Assemblies - Coaxial Cables (RF) 095-902-450-024
CBL ASSY SMA PLUG TO PLUG 24"

CBL ASSY SMA PLUG TO PLUG 24"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2446-ND 095-902-450-024 095-902-450-024 77Y8707 095-902-450-024
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Rf Cable Assembly, Sma Str Plug, 24; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Type Coaxial Coaxial
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details