Amphenol RF Coaxial Cables (RF) 095-902-450-018

Description
"Cable Assembly Coaxial SMA to SMA Hand Formable .141 18.00"" (457.20mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA Hand Formable .141 18.00"" (457.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2445-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2445-ND
Coaxial Cables (RF) ARF2445-ND
"Cable Assembly Coaxial SMA to SMA Hand Formable .141 18.00"" (457.20mm)"

"Cable Assembly Coaxial SMA to SMA Hand Formable .141 18.00"" (457.20mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-450-018 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-450-018
RF Standard Cable Assembly 095-902-450-018
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-902-450-018 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-450-018
Cable Assemblies - Coaxial Cables (RF) 095-902-450-018
CBL ASSY SMA PLUG TO PLUG 18"

CBL ASSY SMA PLUG TO PLUG 18"

Supplier's Site
Rf Cable Assembly, Sma Str Plug, 18; Connector Type A Amphenol Rf - 77Y8706 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Str Plug, 18; Connector Type A Amphenol Rf
77Y8706
Rf Cable Assembly, Sma Str Plug, 18; Connector Type A Amphenol Rf 77Y8706
RF CABLE ASSEMBLY, SMA STR PLUG, 18"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.141 Conformable; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA STR PLUG, 18"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.141 Conformable; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-902-450-018 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-450-018
RF Cable Assemblies 095-902-450-018
RF Cable Assemblies SMA P to SMA P .141 Cbl SS AntiTorq 18in

RF Cable Assemblies SMA P to SMA P .141 Cbl SS AntiTorq 18in

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2445-ND 095-902-450-018 095-902-450-018 77Y8706 095-902-450-018
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) Rf Cable Assembly, Sma Str Plug, 18; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF RF
Cable Type Coaxial Coaxial
Cable Length 1.5 ft (4.57 dm) 1.5 ft (4.57 dm) 1.5 ft (4.57 dm) 1.5 ft (4.57 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 82.02 ft (250 dm)
Connector Type Sub-D connector
View Details
ZK2000-6162-3xxx | Sensor cable, PVC, 4 x 0.34 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details