Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial SMA to SMA Hand Formable .141 10.000"" (254.00mm)"
CBL ASSY SMA PLUG TO PLUG 10"
RF Cable Assemblies SMA P to SMA P .141 Cbl SS AntiTorq 10in
RF CABLE ASSEMBLY, SMA STR PLUG, 10"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.141 Conformable; Impedance:50ohm; Cable Length - Imperial:10"; Cable Length - Metric:254mm RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-902-450-010 | ARF2443-ND | 095-902-450-010 | 095-902-450-010 | 77Y8704 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | Rf Cable Assembly, Sma Str Plug, 10; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | RF | |
| Cable Length | 0.8333 ft (2.54 dm) | 0.8333 ft (2.54 dm) | 0.8333 ft (2.54 dm) | 0.8333 ft (2.54 dm) | |
| Gender | Male-Male | ||||
| Cable Type | Coaxial | Coaxial |