Amphenol RF RF Standard Cable Assembly 095-902-449M100

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-902-449M100 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-449M100
RF Standard Cable Assembly 095-902-449M100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-902-449M100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-902-449M100-ND
Coaxial Cables (RF) 095-902-449M100-ND
"Cable Assembly Coaxial SMA to SMA Hand Formable .085 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial SMA to SMA Hand Formable .085 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Rf Cable Assembly, Sma Str Plug, 39.37; Connector To Connector Amphenol Rf - 99Y9729 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Str Plug, 39.37; Connector To Connector Amphenol Rf
99Y9729
Rf Cable Assembly, Sma Str Plug, 39.37; Connector To Connector Amphenol Rf 99Y9729
RF CABLE ASSEMBLY, SMA STR PLUG, 39.37"; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:39.37"; Cable Length - Metric:1m; Jacket Colour:-; Product Range:-; RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA STR PLUG, 39.37"; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:39.37"; Cable Length - Metric:1m; Jacket Colour:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site
Rf Cable Assembly, Sma Str Plug, 39.37; Connector Type A Amphenol Rf - 77Y8696 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Str Plug, 39.37; Connector Type A Amphenol Rf
77Y8696
Rf Cable Assembly, Sma Str Plug, 39.37; Connector Type A Amphenol Rf 77Y8696
RF CABLE ASSEMBLY, SMA STR PLUG, 39.37"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:39.37"; Cable Length - Metric:1m

RF CABLE ASSEMBLY, SMA STR PLUG, 39.37"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:39.37"; Cable Length - Metric:1m

Supplier's Site Datasheet
RF Cable Assemblies - 095-902-449M100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-449M100
RF Cable Assemblies 095-902-449M100
RF Cable Assemblies SMA P to SMA P .085 Cbl,SS Anti-Torq,1m

RF Cable Assemblies SMA P to SMA P .085 Cbl,SS Anti-Torq,1m

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-449M100 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-449M100
Cable Assemblies - Coaxial Cables (RF) 095-902-449M100
CBL ASSY SMA PLUG TO PLUG 3.3'

CBL ASSY SMA PLUG TO PLUG 3.3'

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-449M100 095-902-449M100-ND 99Y9729 77Y8696 095-902-449M100 095-902-449M100
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Rf Cable Assembly, Sma Str Plug, 39.37; Connector To Connector Amphenol Rf Rf Cable Assembly, Sma Str Plug, 39.37; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF RF
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10.01 dm)
Gender Male-Male
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details