Amphenol RF Coaxial Cables (RF) 095-902-449M050

Description
"Cable Assembly Coaxial SMA to SMA Hand Formable .085 19.69"" (500.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA Hand Formable .085 19.69"" (500.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-902-449M050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-902-449M050-ND
Coaxial Cables (RF) 095-902-449M050-ND
"Cable Assembly Coaxial SMA to SMA Hand Formable .085 19.69"" (500.00mm)"

"Cable Assembly Coaxial SMA to SMA Hand Formable .085 19.69"" (500.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-449M050 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-449M050
RF Standard Cable Assembly 095-902-449M050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-902-449M050 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-449M050
Cable Assemblies - Coaxial Cables (RF) 095-902-449M050
CBL ASSY SMA PLUG TO PLUG 19.69"

CBL ASSY SMA PLUG TO PLUG 19.69"

Supplier's Site
Rf Cable Assembly, Sma Str Plug, 19.69; Connector Type A Amphenol Rf - 77Y8695 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Str Plug, 19.69; Connector Type A Amphenol Rf
77Y8695
Rf Cable Assembly, Sma Str Plug, 19.69; Connector Type A Amphenol Rf 77Y8695
RF CABLE ASSEMBLY, SMA STR PLUG, 19.69"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:19.69"; Cable Length - Metric:500mm RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA STR PLUG, 19.69"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:19.69"; Cable Length - Metric:500mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-902-449M050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-449M050
RF Cable Assemblies 095-902-449M050
RF Cable Assemblies SMA P to SMA P .085 Cbl,SS Anti-Torq,.5m

RF Cable Assemblies SMA P to SMA P .085 Cbl,SS Anti-Torq,.5m

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-449M050-ND 095-902-449M050 095-902-449M050 77Y8695 095-902-449M050
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) Rf Cable Assembly, Sma Str Plug, 19.69; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF RF
Cable Type Coaxial Coaxial
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details