Amphenol RF Coaxial Cables (RF) 095-902-449-036

Description
"Cable Assembly Coaxial SMA to SMA Hand Formable .085 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA Hand Formable .085 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-902-449-036-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-902-449-036-ND
Coaxial Cables (RF) 095-902-449-036-ND
"Cable Assembly Coaxial SMA to SMA Hand Formable .085 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMA to SMA Hand Formable .085 36.00"" (914.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-449-036 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-449-036
RF Standard Cable Assembly 095-902-449-036
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-902-449-036 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-449-036
RF Cable Assemblies 095-902-449-036
RF Cable Assemblies SMA P to SMA P .085 Cbl SS AntiTorq 36in

RF Cable Assemblies SMA P to SMA P .085 Cbl SS AntiTorq 36in

Buy Now Datasheet
Rf Cable Assembly, Sma Str Plug, 36; Connector Type A Amphenol Rf - 77Y8693 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Str Plug, 36; Connector Type A Amphenol Rf
77Y8693
Rf Cable Assembly, Sma Str Plug, 36; Connector Type A Amphenol Rf 77Y8693
RF CABLE ASSEMBLY, SMA STR PLUG, 36"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914mm RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA STR PLUG, 36"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-449-036 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-449-036
Cable Assemblies - Coaxial Cables (RF) 095-902-449-036
CBL ASSY SMA PLUG TO PLUG 36"

CBL ASSY SMA PLUG TO PLUG 36"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-449-036-ND 095-902-449-036 095-902-449-036 77Y8693 095-902-449-036
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Rf Cable Assembly, Sma Str Plug, 36; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Type Coaxial Coaxial
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1408028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 82.02 ft (250 dm)
View Details