Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial SMA to SMA Hand Formable .085 24.00"" (609.60mm)"
RF Cable Assemblies SMA P to SMA P .085 Cbl SS AntiTorq 24in
CBL ASSY SMA PLUG TO PLUG 24"
RF CABLE ASSEMBLY, SMA STR PLUG, 24"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm RoHS Compliant: Yes
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-902-449-024 | ARF2458-ND | 095-902-449-024 | 095-902-449-024 | 77Y8692 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | Rf Cable Assembly, Sma Str Plug, 24; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | RF | |
| Cable Length | 2 ft (6.1 dm) | 2 ft (6.1 dm) | 2 ft (6.1 dm) | 2 ft (6.1 dm) | |
| Gender | Male-Male | ||||
| Cable Type | Coaxial | Coaxial |