Amphenol RF RF Standard Cable Assembly 095-902-449-018

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-902-449-018 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-449-018
RF Standard Cable Assembly 095-902-449-018
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF2457-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2457-ND
Coaxial Cables (RF) ARF2457-ND
"Cable Assembly Coaxial SMA to SMA Hand Formable .085 18.00"" (457.20mm)"

"Cable Assembly Coaxial SMA to SMA Hand Formable .085 18.00"" (457.20mm)"

Buy Now Datasheet
RF Cable Assemblies - 095-902-449-018 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-449-018
RF Cable Assemblies 095-902-449-018
RF Cable Assemblies SMA P to SMA P .085 Cbl SS AntiTorq 18in

RF Cable Assemblies SMA P to SMA P .085 Cbl SS AntiTorq 18in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-449-018 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-449-018
Cable Assemblies - Coaxial Cables (RF) 095-902-449-018
CBL ASSY SMA PLUG TO PLUG 18"

CBL ASSY SMA PLUG TO PLUG 18"

Supplier's Site
Rf Cable Assembly, Sma Str Plug, 18; Connector Type A Amphenol Rf - 77Y8691 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Str Plug, 18; Connector Type A Amphenol Rf
77Y8691
Rf Cable Assembly, Sma Str Plug, 18; Connector Type A Amphenol Rf 77Y8691
RF CABLE ASSEMBLY, SMA STR PLUG, 18"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA STR PLUG, 18"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-449-018 ARF2457-ND 095-902-449-018 095-902-449-018 77Y8691
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Cable Assembly, Sma Str Plug, 18; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Length 1.5 ft (4.57 dm) 1.5 ft (4.57 dm) 1.5 ft (4.57 dm) 1.5 ft (4.57 dm)
Gender Male-Male
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details