Amphenol RF Cable Assembly 095-902-449-008

Description
CBL ASSY SMA PLUG TO PLUG 8" Product overview: 095-902-449-008 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-095-902-449-008 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CBL ASSY SMA PLUG TO PLUG 8" Product overview: 095-902-449-008 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-095-902-449-008 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 456-095-902-449-008 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
456-095-902-449-008
Cable Assembly 456-095-902-449-008
CBL ASSY SMA PLUG TO PLUG 8" Product overview: 095-902-449-008 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-095-902-449-008 can be used for catalog matching and distributor lookup.

CBL ASSY SMA PLUG TO PLUG 8" Product overview: 095-902-449-008 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-095-902-449-008 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Cables (RF) - ARF2452-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2452-ND
Coaxial Cables (RF) ARF2452-ND
"Cable Assembly Coaxial SMA to SMA Hand Formable .085 8.000"" (203.20mm)"

"Cable Assembly Coaxial SMA to SMA Hand Formable .085 8.000"" (203.20mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Coaxial Cables (RF) - 095-902-449-008
774322-095-902-449-008
Coaxial Cables (RF) - 095-902-449-008 774322-095-902-449-008
Manufacturer: Amphenol RF Division Win Source Part Number: 774322-095-902-449-0 08 Color: White Gender: Male to Male Length: 8.000" (203.20mm) Cable Type: Hand Formable .085 Frequency - Max: 18GHz Impedance: 50 Ohm Style: SMA to SMA 1st Connector: SMA Male Plug 2nd Connector: SMA Male Plug Family Name: 095-902 Categories: Cable Assemblies Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol RF Division
Win Source Part Number: 774322-095-902-449-008
Color: White
Gender: Male to Male
Length: 8.000" (203.20mm)
Cable Type: Hand Formable .085
Frequency - Max: 18GHz
Impedance: 50 Ohm
Style: SMA to SMA
1st Connector: SMA Male Plug
2nd Connector: SMA Male Plug
Family Name: 095-902
Categories: Cable Assemblies
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-449-008 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-449-008
RF Standard Cable Assembly 095-902-449-008
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-902-449-008 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-449-008
Cable Assemblies - Coaxial Cables (RF) 095-902-449-008
CBL ASSY SMA PLUG TO PLUG 8"

CBL ASSY SMA PLUG TO PLUG 8"

Supplier's Site
Rf Cable Assembly, Sma Str Plug, 8; Connector Type A Amphenol Rf - 77Y8687 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Str Plug, 8; Connector Type A Amphenol Rf
77Y8687
Rf Cable Assembly, Sma Str Plug, 8; Connector Type A Amphenol Rf 77Y8687
RF CABLE ASSEMBLY, SMA STR PLUG, 8"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:8"; Cable Length - Metric:203mm RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA STR PLUG, 8"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:8"; Cable Length - Metric:203mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-902-449-008 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-449-008
RF Cable Assemblies 095-902-449-008
RF Cable Assemblies SMA P to SMA P .085 Cbl SS Anti-Torq 8in

RF Cable Assemblies SMA P to SMA P .085 Cbl SS Anti-Torq 8in

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Richardson RFPD Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 456-095-902-449-008 ARF2452-ND 774322-095-902-449-008 095-902-449-008 095-902-449-008 77Y8687 095-902-449-008
Product Name Cable Assembly Coaxial Cables (RF) Coaxial Cables (RF) - 095-902-449-008 RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) Rf Cable Assembly, Sma Str Plug, 8; Connector Type A Amphenol Rf RF Cable Assemblies
Cable Length 0.6667 ft (2.03 dm) 0.6667 ft (2.03 dm) 0.6667 ft (2.03 dm) 0.6660 ft (2.03 dm) 0.6660 ft (2.03 dm)
Connector Type SMA SMA Straight Plug
Gender Male-Male Male-Male
Standards / Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1250262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details