Amphenol RF RF Standard Cable Assembly 095-902-449-007

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-902-449-007 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-449-007
RF Standard Cable Assembly 095-902-449-007
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2451-ND
Coaxial Cables (RF) ARF2451-ND
"Cable Assembly Coaxial SMA to SMA Hand Formable .085 7.000"" (177.80mm)"

"Cable Assembly Coaxial SMA to SMA Hand Formable .085 7.000"" (177.80mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-449-007 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-449-007
Cable Assemblies - Coaxial Cables (RF) 095-902-449-007
CBL ASSY SMA PLUG TO PLUG 7"

CBL ASSY SMA PLUG TO PLUG 7"

Supplier's Site
RF Cable Assemblies - 095-902-449-007 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-449-007
RF Cable Assemblies 095-902-449-007
RF Cable Assemblies SMA P to SMA P .085 Cbl SS Anti-Torq 7in

RF Cable Assemblies SMA P to SMA P .085 Cbl SS Anti-Torq 7in

Buy Now Datasheet
Rf Cable Assembly, Sma Str Plug, 7; Connector Type A Amphenol Rf - 77Y8686 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Str Plug, 7; Connector Type A Amphenol Rf
77Y8686
Rf Cable Assembly, Sma Str Plug, 7; Connector Type A Amphenol Rf 77Y8686
RF CABLE ASSEMBLY, SMA STR PLUG, 7"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:7"; Cable Length - Metric:178mm RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA STR PLUG, 7"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:7"; Cable Length - Metric:178mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-449-007 ARF2451-ND 095-902-449-007 095-902-449-007 77Y8686
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assembly, Sma Str Plug, 7; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Length 0.5833 ft (1.78 dm) 0.5833 ft (1.78 dm) 0.5840 ft (1.78 dm) 0.5840 ft (1.78 dm)
Gender Male-Male
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 1745294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details