Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial SMA to SMA Hand Formable .085 5.000"" (127.00mm)"
CBL ASSY SMA PLUG TO PLUG 5"
RF CABLE ASSEMBLY, SMA STR PLUG, 5"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:5"; Cable Length - Metric:127mm RoHS Compliant: Yes
RF Cable Assemblies SMA P to SMA P .085 Cbl SS Anti-Torq 5in
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-902-449-005 | ARF2449-ND | 095-902-449-005 | 77Y8684 | 095-902-449-005 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | Rf Cable Assembly, Sma Str Plug, 5; Connector Type A Amphenol Rf | RF Cable Assemblies |
| Application | RF | RF | RF | RF | |
| Cable Length | 0.4167 ft (1.27 dm) | 0.4167 ft (1.27 dm) | 0.4167 ft (1.27 dm) | 0.4167 ft (1.27 dm) | |
| Gender | Male-Male | ||||
| Cable Type | Coaxial | Coaxial |