Amphenol RF RF Standard Cable Assembly 095-902-449-004

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-902-449-004 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-449-004
RF Standard Cable Assembly 095-902-449-004
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF2448-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2448-ND
Coaxial Cables (RF) ARF2448-ND
"Cable Assembly Coaxial SMA to SMA Hand Formable .085 4.000"" (101.60mm)"

"Cable Assembly Coaxial SMA to SMA Hand Formable .085 4.000"" (101.60mm)"

Buy Now Datasheet
RF Cable Assemblies - 095-902-449-004 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-449-004
RF Cable Assemblies 095-902-449-004
RF Cable Assemblies SMA P to SMA P .085 Cbl SS Anti-Torq 4in

RF Cable Assemblies SMA P to SMA P .085 Cbl SS Anti-Torq 4in

Buy Now Datasheet
Rf Cable Assembly, Sma Str Plug, 4; Connector Type A Amphenol Rf - 77Y8683 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Sma Str Plug, 4; Connector Type A Amphenol Rf
77Y8683
Rf Cable Assembly, Sma Str Plug, 4; Connector Type A Amphenol Rf 77Y8683
RF CABLE ASSEMBLY, SMA STR PLUG, 4"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:4"; Cable Length - Metric:102mm RoHS Compliant: Yes

RF CABLE ASSEMBLY, SMA STR PLUG, 4"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:4"; Cable Length - Metric:102mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-449-004 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-449-004
Cable Assemblies - Coaxial Cables (RF) 095-902-449-004
CBL ASSY SMA PLUG TO PLUG 4"

CBL ASSY SMA PLUG TO PLUG 4"

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-449-004 ARF2448-ND 095-902-449-004 77Y8683 095-902-449-004
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assembly, Sma Str Plug, 4; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Length 0.3333 ft (1.02 dm) 0.3346 ft (1.02 dm) 0.3346 ft (1.02 dm) 0.3333 ft (1.02 dm)
Gender Male-Male
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 1713724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.3281 ft (1 dm)
View Details