Amphenol RF Coaxial Cables (RF) 095-902-427-012

Description
"Cable Assembly Coaxial SMA to Probe 1.50mm OD Coaxial Cable 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to Probe 1.50mm OD Coaxial Cable 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF3106-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3106-ND
Coaxial Cables (RF) ARF3106-ND
"Cable Assembly Coaxial SMA to Probe 1.50mm OD Coaxial Cable 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMA to Probe 1.50mm OD Coaxial Cable 12.00"" (304.80mm)"

Buy Now Datasheet
Cable Assemblies - 095-902-427-012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-902-427-012
Cable Assemblies 095-902-427-012
SMA Plug to Probe 1.5D-2V Cable

SMA Plug to Probe 1.5D-2V Cable

Buy Now
RF Standard Cable Assembly - 095-902-427-012 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-427-012
RF Standard Cable Assembly 095-902-427-012
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-902-427-012 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-427-012
RF Cable Assemblies 095-902-427-012
RF Cable Assemblies RF Switch Probe, SMA Plug, 12 in., 50 Ohm

RF Cable Assemblies RF Switch Probe, SMA Plug, 12 in., 50 Ohm

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-427-012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-902-427-012
Cable Assemblies - Coaxial Cables (RF) 095-902-427-012
CBL ASSY SMA-PROBE PLG-PROBE 12"

CBL ASSY SMA-PROBE PLG-PROBE 12"

Supplier's Site
Rf Coax, Sma Plug-R/a Probe Plug, 12; Connector Type A Amphenol Rf - 56AC3173 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Sma Plug-R/a Probe Plug, 12; Connector Type A Amphenol Rf
56AC3173
Rf Coax, Sma Plug-R/a Probe Plug, 12; Connector Type A Amphenol Rf 56AC3173
RF COAX, SMA PLUG-R/A PROBE PLUG, 12"; Connector Type A:SMA Straight Plug; Connector Type B:Right Angle Probe Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:- RoHS Compliant: Yes

RF COAX, SMA PLUG-R/A PROBE PLUG, 12"; Connector Type A:SMA Straight Plug; Connector Type B:Right Angle Probe Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF3106-ND 095-902-427-012 095-902-427-012 095-902-427-012 095-902-427-012 56AC3173
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Coax, Sma Plug-R/a Probe Plug, 12; Connector Type A Amphenol Rf
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details