Amphenol RF Coaxial Cables (RF) 095-900-576-010

Description
MCX RIGHT ANGLE PLUG TO N-TYPE S
Request a Quote Datasheet
Description
MCX RIGHT ANGLE PLUG TO N-TYPE S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-576-010-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-576-010-ND
Coaxial Cables (RF) 115-095-900-576-010-ND
MCX RIGHT ANGLE PLUG TO N-TYPE S

MCX RIGHT ANGLE PLUG TO N-TYPE S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 115-095-900-576-010-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2002-6400-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3340/400-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers