Amphenol RF Coaxial Cables (RF) 095-900-562-250

Description
"Cable Assembly Coaxial AMC4 to MCX 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial AMC4 to MCX 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-562-250-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-562-250-ND
Coaxial Cables (RF) 115-095-900-562-250-ND
"Cable Assembly Coaxial AMC4 to MCX 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"

"Cable Assembly Coaxial AMC4 to MCX 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"

Buy Now Datasheet
Cble Assy, Mcx Plug-Amc4 R/a Plug, 250Mm; Connector To Connector Amphenol Rf - 90AJ4401 - Newark, An Avnet Company
Chicago, IL, United States
Cble Assy, Mcx Plug-Amc4 R/a Plug, 250Mm; Connector To Connector Amphenol Rf
90AJ4401
Cble Assy, Mcx Plug-Amc4 R/a Plug, 250Mm; Connector To Connector Amphenol Rf 90AJ4401
CBLE ASSY, MCX PLUG-AMC4 R/A PLUG, 250MM; Connector to Connector:MCX Plug to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CBLE ASSY, MCX PLUG-AMC4 R/A PLUG, 250MM; Connector to Connector:MCX Plug to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-562-250-ND 90AJ4401
Product Name Coaxial Cables (RF) Cble Assy, Mcx Plug-Amc4 R/a Plug, 250Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details