Amphenol RF Coaxial Cables (RF) 095-900-561-250

Description
"Cable Assembly Coaxial AMC4 to MCX 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial AMC4 to MCX 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-561-250-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-561-250-ND
Coaxial Cables (RF) 115-095-900-561-250-ND
"Cable Assembly Coaxial AMC4 to MCX 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"

"Cable Assembly Coaxial AMC4 to MCX 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"

Buy Now Datasheet
Cable Assy, R/a Mcx-R/a Amc4 Plug, 250Mm; Connector To Connector Amphenol Rf - 90AJ4395 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, R/a Mcx-R/a Amc4 Plug, 250Mm; Connector To Connector Amphenol Rf
90AJ4395
Cable Assy, R/a Mcx-R/a Amc4 Plug, 250Mm; Connector To Connector Amphenol Rf 90AJ4395
CABLE ASSY, R/A MCX-R/A AMC4 PLUG, 250MM; Connector to Connector:90° MCX Plug to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, R/A MCX-R/A AMC4 PLUG, 250MM; Connector to Connector:90° MCX Plug to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-561-250-ND 90AJ4395
Product Name Coaxial Cables (RF) Cable Assy, R/a Mcx-R/a Amc4 Plug, 250Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3565 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3057/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details