Amphenol RF Coaxial Cables (RF) 095-900-561-200

Description
"Cable Assembly Coaxial AMC4 to MCX 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial AMC4 to MCX 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-561-200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-561-200-ND
Coaxial Cables (RF) 115-095-900-561-200-ND
"Cable Assembly Coaxial AMC4 to MCX 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"

"Cable Assembly Coaxial AMC4 to MCX 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"

Buy Now Datasheet
Cable Assy, R/a Mcx-R/a Amc4 Plug, 200Mm; Connector To Connector Amphenol Rf - 90AJ4394 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, R/a Mcx-R/a Amc4 Plug, 200Mm; Connector To Connector Amphenol Rf
90AJ4394
Cable Assy, R/a Mcx-R/a Amc4 Plug, 200Mm; Connector To Connector Amphenol Rf 90AJ4394
CABLE ASSY, R/A MCX-R/A AMC4 PLUG, 200MM; Connector to Connector:90° MCX Plug to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, R/A MCX-R/A AMC4 PLUG, 200MM; Connector to Connector:90° MCX Plug to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-561-200-ND 90AJ4394
Product Name Coaxial Cables (RF) Cable Assy, R/a Mcx-R/a Amc4 Plug, 200Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1368138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 328 ft (1000 dm)
View Details