Amphenol RF Coaxial Cables (RF) 095-900-561-150

Description
"Cable Assembly Coaxial AMC4 to MCX 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial AMC4 to MCX 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-561-150-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-561-150-ND
Coaxial Cables (RF) 115-095-900-561-150-ND
"Cable Assembly Coaxial AMC4 to MCX 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"

"Cable Assembly Coaxial AMC4 to MCX 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"

Buy Now Datasheet
Cable Assy, R/a Mcx-R/a Amc4 Plug, 150Mm; Connector To Connector Amphenol Rf - 90AJ4393 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, R/a Mcx-R/a Amc4 Plug, 150Mm; Connector To Connector Amphenol Rf
90AJ4393
Cable Assy, R/a Mcx-R/a Amc4 Plug, 150Mm; Connector To Connector Amphenol Rf 90AJ4393
CABLE ASSY, R/A MCX-R/A AMC4 PLUG, 150MM; Connector to Connector:90° MCX Plug to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, R/A MCX-R/A AMC4 PLUG, 150MM; Connector to Connector:90° MCX Plug to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-561-150-ND 90AJ4393
Product Name Coaxial Cables (RF) Cable Assy, R/a Mcx-R/a Amc4 Plug, 150Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - 484-2022E0421-0-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NTV-3 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details