Amphenol RF Coaxial Cables (RF) 095-900-561-100

Description
"Cable Assembly Coaxial AMC4 to MCX 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial AMC4 to MCX 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-561-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-561-100-ND
Coaxial Cables (RF) 115-095-900-561-100-ND
"Cable Assembly Coaxial AMC4 to MCX 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"

"Cable Assembly Coaxial AMC4 to MCX 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"

Buy Now Datasheet
Cable Assy, R/a Mcx-R/a Amc4 Plug, 100Mm; Connector To Connector Amphenol Rf - 90AJ4392 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, R/a Mcx-R/a Amc4 Plug, 100Mm; Connector To Connector Amphenol Rf
90AJ4392
Cable Assy, R/a Mcx-R/a Amc4 Plug, 100Mm; Connector To Connector Amphenol Rf 90AJ4392
CABLE ASSY, R/A MCX-R/A AMC4 PLUG, 100MM; Connector to Connector:90° MCX Plug to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, R/A MCX-R/A AMC4 PLUG, 100MM; Connector to Connector:90° MCX Plug to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-561-100-ND 90AJ4392
Product Name Coaxial Cables (RF) Cable Assy, R/a Mcx-R/a Amc4 Plug, 100Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to XH and XHL Macro-Hooks - 1001XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details