Amphenol RF Coaxial Cables (RF) 095-900-561-050

Description
"Cable Assembly Coaxial AMC4 to MCX 1.13mm OD Coaxial Cable 1.969"" (50.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial AMC4 to MCX 1.13mm OD Coaxial Cable 1.969"" (50.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-561-050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-561-050-ND
Coaxial Cables (RF) 115-095-900-561-050-ND
"Cable Assembly Coaxial AMC4 to MCX 1.13mm OD Coaxial Cable 1.969"" (50.00mm)"

"Cable Assembly Coaxial AMC4 to MCX 1.13mm OD Coaxial Cable 1.969"" (50.00mm)"

Buy Now Datasheet
Cable Assy, R/a Mcx-R/a Amc4 Plug, 50Mm; Connector To Connector Amphenol Rf - 90AJ4391 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, R/a Mcx-R/a Amc4 Plug, 50Mm; Connector To Connector Amphenol Rf
90AJ4391
Cable Assy, R/a Mcx-R/a Amc4 Plug, 50Mm; Connector To Connector Amphenol Rf 90AJ4391
CABLE ASSY, R/A MCX-R/A AMC4 PLUG, 50MM; Connector to Connector:90° MCX Plug to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, R/A MCX-R/A AMC4 PLUG, 50MM; Connector to Connector:90° MCX Plug to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-561-050-ND 90AJ4391
Product Name Coaxial Cables (RF) Cable Assy, R/a Mcx-R/a Amc4 Plug, 50Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2300/402-600 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 19.69 ft (60 dm)
View Details