Amphenol RF Coaxial Cables (RF) 095-900-559-150

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to MCX 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to MCX 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-559-150-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-559-150-ND
Coaxial Cables (RF) 115-095-900-559-150-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to MCX 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to MCX 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"

Buy Now Datasheet
Cable Assy, R/a Mcx-R/a Amc Plug, 150Mm; Connector To Connector Amphenol Rf - 90AJ4381 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, R/a Mcx-R/a Amc Plug, 150Mm; Connector To Connector Amphenol Rf
90AJ4381
Cable Assy, R/a Mcx-R/a Amc Plug, 150Mm; Connector To Connector Amphenol Rf 90AJ4381
CABLE ASSY, R/A MCX-R/A AMC PLUG, 150MM; Connector to Connector:90° MCX Plug to 90° AMC Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, R/A MCX-R/A AMC PLUG, 150MM; Connector to Connector:90° MCX Plug to 90° AMC Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-559-150-ND 90AJ4381
Product Name Coaxial Cables (RF) Cable Assy, R/a Mcx-R/a Amc Plug, 150Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3565 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Connecting cable - 706-100/326-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers