Amphenol RF Coaxial Cables (RF) 095-900-558-200

Description
"Cable Assembly Coaxial AMC4 to MMCX 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial AMC4 to MMCX 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-558-200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-558-200-ND
Coaxial Cables (RF) 115-095-900-558-200-ND
"Cable Assembly Coaxial AMC4 to MMCX 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"

"Cable Assembly Coaxial AMC4 to MMCX 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"

Buy Now Datasheet
Cble Asy, Mmcx Jack-R/a Amc4 Plug, 200Mm; Connector To Connector Amphenol Rf - 90AJ4376 - Newark, An Avnet Company
Chicago, IL, United States
Cble Asy, Mmcx Jack-R/a Amc4 Plug, 200Mm; Connector To Connector Amphenol Rf
90AJ4376
Cble Asy, Mmcx Jack-R/a Amc4 Plug, 200Mm; Connector To Connector Amphenol Rf 90AJ4376
CBLE ASY, MMCX JACK-R/A AMC4 PLUG, 200MM; Connector to Connector:MMCX Bulkhead Jack to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:- RoHS Compliant: Yes

CBLE ASY, MMCX JACK-R/A AMC4 PLUG, 200MM; Connector to Connector:MMCX Bulkhead Jack to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-558-200-ND 90AJ4376
Product Name Coaxial Cables (RF) Cble Asy, Mmcx Jack-R/a Amc4 Plug, 200Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
RF Cable Assemblies - 1-2441454-0 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Plug
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Flexible Cable, DC-110 GHz, 12.0″ - AP110-1FTW1F1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Fema
View Details
H07 V-K Single Fine Wire Stranded - 86023050 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details