Amphenol RF Coaxial Cables (RF) 095-900-558-100

Description
"Cable Assembly Coaxial AMC4 to MMCX 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial AMC4 to MMCX 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-558-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-558-100-ND
Coaxial Cables (RF) 115-095-900-558-100-ND
"Cable Assembly Coaxial AMC4 to MMCX 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"

"Cable Assembly Coaxial AMC4 to MMCX 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"

Buy Now Datasheet
Cble Asy, Mmcx Jack-R/a Amc4 Plug, 100Mm; Connector To Connector Amphenol Rf - 90AJ4374 - Newark, An Avnet Company
Chicago, IL, United States
Cble Asy, Mmcx Jack-R/a Amc4 Plug, 100Mm; Connector To Connector Amphenol Rf
90AJ4374
Cble Asy, Mmcx Jack-R/a Amc4 Plug, 100Mm; Connector To Connector Amphenol Rf 90AJ4374
CBLE ASY, MMCX JACK-R/A AMC4 PLUG, 100MM; Connector to Connector:MMCX Bulkhead Jack to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:- RoHS Compliant: Yes

CBLE ASY, MMCX JACK-R/A AMC4 PLUG, 100MM; Connector to Connector:MMCX Bulkhead Jack to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-558-100-ND 90AJ4374
Product Name Coaxial Cables (RF) Cble Asy, Mmcx Jack-R/a Amc4 Plug, 100Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-R3G4-ES-1-S-R3G4-ET - Festo Corporation
Specs
Cable Length 3.28 ft (10 dm)
Standards / Certifications IEC; IEC 60603-7-3
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
2 suppliers
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q420-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type IRAM 2073
View Details
3 suppliers