"Cable Assembly Coaxial U.FL (UMCC), AMC to MMCX 1.13mm OD Coaxial Cable 11.811"" (300.00mm)"
CBLE ASSY, MMCX JACK-R/A AMC PLUG, 300MM; Connector to Connector:MMCX Bulkhead Jack to 90° AMC Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 115-095-900-557-300-ND | 90AJ4372 |
| Product Name | Coaxial Cables (RF) | Cble Assy, Mmcx Jack-R/a Amc Plug, 300Mm; Connector To Connector Amphenol Rf |
| Application | RF | |
| Cable Type | Coaxial | |
| Rated Temperature | -40 to 90 C (-40 to 194 F) |