Amphenol RF Coaxial Cables (RF) 095-900-556-200

Description
"Cable Assembly Coaxial AMC4 to MMCX 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial AMC4 to MMCX 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-556-200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-556-200-ND
Coaxial Cables (RF) 115-095-900-556-200-ND
"Cable Assembly Coaxial AMC4 to MMCX 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"

"Cable Assembly Coaxial AMC4 to MMCX 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"

Buy Now Datasheet
Cble Asy, Mmcx Plug-R/a Amc4 Plug, 200Mm; Connector To Connector Amphenol Rf - 90AJ4364 - Newark, An Avnet Company
Chicago, IL, United States
Cble Asy, Mmcx Plug-R/a Amc4 Plug, 200Mm; Connector To Connector Amphenol Rf
90AJ4364
Cble Asy, Mmcx Plug-R/a Amc4 Plug, 200Mm; Connector To Connector Amphenol Rf 90AJ4364
CBLE ASY, MMCX PLUG-R/A AMC4 PLUG, 200MM; Connector to Connector:MMCX Plug to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CBLE ASY, MMCX PLUG-R/A AMC4 PLUG, 200MM; Connector to Connector:MMCX Plug to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-556-200-ND 90AJ4364
Product Name Coaxial Cables (RF) Cble Asy, Mmcx Plug-R/a Amc4 Plug, 200Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details