Amphenol RF Coaxial Cables (RF) 095-900-555-200

Description
"Cable Assembly Coaxial AMC4 to MMCX 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial AMC4 to MMCX 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-555-200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-555-200-ND
Coaxial Cables (RF) 115-095-900-555-200-ND
"Cable Assembly Coaxial AMC4 to MMCX 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"

"Cable Assembly Coaxial AMC4 to MMCX 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"

Buy Now Datasheet
Cble Assy, R/a Mmcx-R/a Amc4 Plug, 200Mm; Connector To Connector Amphenol Rf - 90AJ4358 - Newark, An Avnet Company
Chicago, IL, United States
Cble Assy, R/a Mmcx-R/a Amc4 Plug, 200Mm; Connector To Connector Amphenol Rf
90AJ4358
Cble Assy, R/a Mmcx-R/a Amc4 Plug, 200Mm; Connector To Connector Amphenol Rf 90AJ4358
CBLE ASSY, R/A MMCX-R/A AMC4 PLUG, 200MM; Connector to Connector:90° MMCX Plug to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CBLE ASSY, R/A MMCX-R/A AMC4 PLUG, 200MM; Connector to Connector:90° MMCX Plug to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-555-200-ND 90AJ4358
Product Name Coaxial Cables (RF) Cble Assy, R/a Mmcx-R/a Amc4 Plug, 200Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 6.56 ft (20 dm)
View Details