Amphenol RF Coaxial Cables (RF) 095-900-554-300

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to MMCX 1.13mm OD Coaxial Cable 11.811"" (300.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to MMCX 1.13mm OD Coaxial Cable 11.811"" (300.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-554-300-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-554-300-ND
Coaxial Cables (RF) 115-095-900-554-300-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to MMCX 1.13mm OD Coaxial Cable 11.811"" (300.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to MMCX 1.13mm OD Coaxial Cable 11.811"" (300.00mm)"

Buy Now Datasheet
Cble Assy, Mmcx Plug-R/a Amc Plug, 300Mm; Connector To Connector Amphenol Rf - 90AJ4354 - Newark, An Avnet Company
Chicago, IL, United States
Cble Assy, Mmcx Plug-R/a Amc Plug, 300Mm; Connector To Connector Amphenol Rf
90AJ4354
Cble Assy, Mmcx Plug-R/a Amc Plug, 300Mm; Connector To Connector Amphenol Rf 90AJ4354
CBLE ASSY, MMCX PLUG-R/A AMC PLUG, 300MM; Connector to Connector:MMCX Plug to 90° AMC Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CBLE ASSY, MMCX PLUG-R/A AMC PLUG, 300MM; Connector to Connector:MMCX Plug to 90° AMC Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-554-300-ND 90AJ4354
Product Name Coaxial Cables (RF) Cble Assy, Mmcx Plug-R/a Amc Plug, 300Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details