Amphenol RF Coaxial Cables (RF) 095-900-553-100

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to MMCX 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to MMCX 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-553-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-553-100-ND
Coaxial Cables (RF) 115-095-900-553-100-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to MMCX 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to MMCX 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"

Buy Now Datasheet
Cable Assy, R/a Mmcx-R/a Amc Plug, 100Mm; Connector To Connector Amphenol Rf - 90AJ4344 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, R/a Mmcx-R/a Amc Plug, 100Mm; Connector To Connector Amphenol Rf
90AJ4344
Cable Assy, R/a Mmcx-R/a Amc Plug, 100Mm; Connector To Connector Amphenol Rf 90AJ4344
CABLE ASSY, R/A MMCX-R/A AMC PLUG, 100MM; Connector to Connector:90° MMCX Plug to 90° AMC Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, R/A MMCX-R/A AMC PLUG, 100MM; Connector to Connector:90° MMCX Plug to 90° AMC Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-553-100-ND 90AJ4344
Product Name Coaxial Cables (RF) Cable Assy, R/a Mmcx-R/a Amc Plug, 100Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 82.02 ft (250 dm)
Connector Type Sub-D connector
View Details