Amphenol RF Coaxial Cables (RF) 095-900-551M200

Description
"Cable Assembly Coaxial MCX to MCX Belden 4855R 78.7"" (2.0m) 6.6'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MCX to MCX Belden 4855R 78.7"" (2.0m) 6.6'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-551M200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-551M200-ND
Coaxial Cables (RF) 115-095-900-551M200-ND
"Cable Assembly Coaxial MCX to MCX Belden 4855R 78.7"" (2.0m) 6.6'"

"Cable Assembly Coaxial MCX to MCX Belden 4855R 78.7"" (2.0m) 6.6'"

Buy Now Datasheet
Cable Assy, Mcx R/a Plug-R/a Plug, 2M; Connector To Connector Amphenol Rf - 56AJ3205 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mcx R/a Plug-R/a Plug, 2M; Connector To Connector Amphenol Rf
56AJ3205
Cable Assy, Mcx R/a Plug-R/a Plug, 2M; Connector To Connector Amphenol Rf 56AJ3205
CABLE ASSY, MCX R/A PLUG-R/A PLUG, 2M; Connector to Connector:90° MCX Plug to 90° MCX Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, MCX R/A PLUG-R/A PLUG, 2M; Connector to Connector:90° MCX Plug to 90° MCX Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-551M200-ND 56AJ3205
Product Name Coaxial Cables (RF) Cable Assy, Mcx R/a Plug-R/a Plug, 2M; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1595486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details