Amphenol RF Coaxial Cables (RF) 095-900-551M100

Description
"Cable Assembly Coaxial MCX to MCX Belden 4855R 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MCX to MCX Belden 4855R 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-551M100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-551M100-ND
Coaxial Cables (RF) 115-095-900-551M100-ND
"Cable Assembly Coaxial MCX to MCX Belden 4855R 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial MCX to MCX Belden 4855R 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Cable Assy, Mcx R/a Plug-R/a Plug, 1M; Connector To Connector Amphenol Rf - 56AJ3204 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mcx R/a Plug-R/a Plug, 1M; Connector To Connector Amphenol Rf
56AJ3204
Cable Assy, Mcx R/a Plug-R/a Plug, 1M; Connector To Connector Amphenol Rf 56AJ3204
CABLE ASSY, MCX R/A PLUG-R/A PLUG, 1M; Connector to Connector:90° MCX Plug to 90° MCX Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, MCX R/A PLUG-R/A PLUG, 1M; Connector to Connector:90° MCX Plug to 90° MCX Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-551M100-ND 56AJ3204
Product Name Coaxial Cables (RF) Cable Assy, Mcx R/a Plug-R/a Plug, 1M; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details