Amphenol RF Coaxial Cables (RF) 095-900-551M050

Description
"Cable Assembly Coaxial MCX to MCX Belden 4855R 19.69"" (500.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MCX to MCX Belden 4855R 19.69"" (500.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-551M050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-551M050-ND
Coaxial Cables (RF) 115-095-900-551M050-ND
"Cable Assembly Coaxial MCX to MCX Belden 4855R 19.69"" (500.00mm)"

"Cable Assembly Coaxial MCX to MCX Belden 4855R 19.69"" (500.00mm)"

Buy Now Datasheet
Cable Assy, Mcx R/a Plug-R/a Plug, 500Mm; Connector To Connector Amphenol Rf - 56AJ3202 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mcx R/a Plug-R/a Plug, 500Mm; Connector To Connector Amphenol Rf
56AJ3202
Cable Assy, Mcx R/a Plug-R/a Plug, 500Mm; Connector To Connector Amphenol Rf 56AJ3202
CABLE ASSY, MCX R/A PLUG-R/A PLUG, 500MM; Connector to Connector:90° MCX Plug to 90° MCX Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:- RoHS Compliant: Yes

CABLE ASSY, MCX R/A PLUG-R/A PLUG, 500MM; Connector to Connector:90° MCX Plug to 90° MCX Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-551M050-ND 56AJ3202
Product Name Coaxial Cables (RF) Cable Assy, Mcx R/a Plug-R/a Plug, 500Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-0,25M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.8202 ft (2.5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SV-292-FF-38 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Connecting cable - NEBU-M8G3-K-1-M8G3 - Festo Corporation
Specs
Cable Length 3.28 ft (10 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications EN 61076-2-104 Wire colors and connection numbers as per EN 60947-5-2
View Details
2 suppliers