"Cable Assembly Coaxial MCX to MCX Belden 4855R 36.00"" (914.40mm)"
CABLE ASSY, MCX R/A PLUG-R/A PLUG, 36"; Connector to Connector:90° MCX Plug to 90° MCX Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 115-095-900-551-036-ND | 56AJ3199 |
| Product Name | Coaxial Cables (RF) | Cable Assy, Mcx R/a Plug-R/a Plug, 36; Connector To Connector Amphenol Rf |
| Application | RF | |
| Cable Type | Coaxial | |
| Rated Temperature | -40 to 85 C (-40 to 185 F) |