Amphenol RF Coaxial Cables (RF) 095-900-551-018

Description
"Cable Assembly Coaxial MCX to MCX Belden 4855R 18.00"" (457.20mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MCX to MCX Belden 4855R 18.00"" (457.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-551-018-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-551-018-ND
Coaxial Cables (RF) 115-095-900-551-018-ND
"Cable Assembly Coaxial MCX to MCX Belden 4855R 18.00"" (457.20mm)"

"Cable Assembly Coaxial MCX to MCX Belden 4855R 18.00"" (457.20mm)"

Buy Now Datasheet
Cable Assy, Mcx R/a Plug-R/a Plug, 18; Connector To Connector Amphenol Rf - 56AJ3197 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mcx R/a Plug-R/a Plug, 18; Connector To Connector Amphenol Rf
56AJ3197
Cable Assy, Mcx R/a Plug-R/a Plug, 18; Connector To Connector Amphenol Rf 56AJ3197
CABLE ASSY, MCX R/A PLUG-R/A PLUG, 18"; Connector to Connector:90° MCX Plug to 90° MCX Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:- RoHS Compliant: Yes

CABLE ASSY, MCX R/A PLUG-R/A PLUG, 18"; Connector to Connector:90° MCX Plug to 90° MCX Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-551-018-ND 56AJ3197
Product Name Coaxial Cables (RF) Cable Assy, Mcx R/a Plug-R/a Plug, 18; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details