Amphenol RF Coaxial Cables (RF) 095-900-550M300

Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 118.1"" (3.0m) 9.8'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 118.1"" (3.0m) 9.8'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-550M300-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-550M300-ND
Coaxial Cables (RF) 115-095-900-550M300-ND
"Cable Assembly Coaxial MMCX to MMCX RG-174 118.1"" (3.0m) 9.8'"

"Cable Assembly Coaxial MMCX to MMCX RG-174 118.1"" (3.0m) 9.8'"

Buy Now Datasheet
Cable Assy, Mmcx R/a Plug-R/a Plug, 3M; Connector To Connector Amphenol Rf - 56AJ3194 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mmcx R/a Plug-R/a Plug, 3M; Connector To Connector Amphenol Rf
56AJ3194
Cable Assy, Mmcx R/a Plug-R/a Plug, 3M; Connector To Connector Amphenol Rf 56AJ3194
CABLE ASSY, MMCX R/A PLUG-R/A PLUG, 3M; Connector to Connector:90° MMCX Plug to 90° MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, MMCX R/A PLUG-R/A PLUG, 3M; Connector to Connector:90° MMCX Plug to 90° MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-550M300-ND 56AJ3194
Product Name Coaxial Cables (RF) Cable Assy, Mmcx R/a Plug-R/a Plug, 3M; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD10605F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
Stacking Double Banana Plug to XR Mini-Hook and Alligator, Twisted Pair Test Cable - 3051XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details